onsemi Clock Buffers, Drivers NB7L1008MNTXG

Description
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB7L1008MNTXGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L1008MNTXGTR-ND
Clock Buffers, Drivers 488-NB7L1008MNTXGTR-ND
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L1008MNTXGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L1008MNTXGCT-ND
Clock Buffers, Drivers 488-NB7L1008MNTXGCT-ND
IC CLK BUFFER 1:8 7GHZ 32QFN

IC CLK BUFFER 1:8 7GHZ 32QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L1008MNTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L1008MNTXGDKR-ND
Clock Buffers, Drivers 488-NB7L1008MNTXGDKR-ND
IC CLK BUFFER 1:8 7GHZ 32QFN

IC CLK BUFFER 1:8 7GHZ 32QFN

Buy Now Datasheet
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 68X4034 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
68X4034
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 68X4034
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L1008MNTXG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L1008MNTXG
Clock/Timing - Clock Buffers, Drivers NB7L1008MNTXG
IC CLK BUFFER 1:8 8GHZ 32QFN

IC CLK BUFFER 1:8 8GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 488-NB7L1008MNTXGTR-ND 68X4034 NB7L1008MNTXG
Product Name Clock Buffers, Drivers Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad QFN-EP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details