onsemi Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB NB7L1008MNGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790524-NB7L1008MNGEV B Main Purpose: Timing, Clock Buffer Supplied Contents: Board(s) Utilized IC / Part: NB7L1008 Family Name: NB7L1008 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790524-NB7L1008MNGEV B Main Purpose: Timing, Clock Buffer Supplied Contents: Board(s) Utilized IC / Part: NB7L1008 Family Name: NB7L1008 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB - 790524-NB7L1008MNGEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB
790524-NB7L1008MNGEVB
Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB 790524-NB7L1008MNGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790524-NB7L1008MNGEV B Main Purpose: Timing, Clock Buffer Supplied Contents: Board(s) Utilized IC / Part: NB7L1008 Family Name: NB7L1008 Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790524-NB7L1008MNGEVB
Main Purpose: Timing, Clock Buffer
Supplied Contents: Board(s)
Utilized IC / Part: NB7L1008
Family Name: NB7L1008
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
NB7L1008MNGEVB-ND
Evaluation and Demonstration Boards and Kits NB7L1008MNGEVB-ND
NB7L1008 Clock Buffer Timing Evaluation Board

NB7L1008 Clock Buffer Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
NB7L1008MNGEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits NB7L1008MNGEVB
EVAL BOARD NB7L1008MNG

EVAL BOARD NB7L1008MNG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790524-NB7L1008MNGEVB NB7L1008MNGEVB-ND NB7L1008MNGEVB
Product Name Evaluation and Demonstration Boards and Kits - NB7L1008MNGEVB Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
TB for AVA-5R183+ (With CONN) - TB-AVA-5R183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details