onsemi Clock Buffers, Drivers NB7L1008MNG

Description
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB7L1008MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB7L1008MNGOS-ND
Clock Buffers, Drivers NB7L1008MNGOS-ND
Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Data IC 1:8 7GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L1008MNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L1008MNG
Clock/Timing - Clock Buffers, Drivers NB7L1008MNG
IC CLK BUFFER 1:8 8GHZ 32QFN

IC CLK BUFFER 1:8 8GHZ 32QFN

Supplier's Site Datasheet
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 68X4033 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
68X4033
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 68X4033
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB7L1008MNGOS-ND NB7L1008MNG 68X4033
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount QFN-EP
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details