IC CLK BUFFER 1:8 8GHZ 32QFN
Clock Fanout Buffer (Distribution) IC 1:8 8GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:8 8GHZ 32QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 209036-NB7L1008MMNR4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, 7L Series, 8 True Output(s), 0 Inverted Output(s)
IC CLK BUFFER 1:8 8GHZ 32QFN
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB7L1008MMNR4GDKR-ND | 209036-NB7L1008MMNR4G | NB7L1008MMNR4G | NB7L1008MMNR4G | 05R9116 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L1008MMNR4G | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CML | CML | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-QFN (5x5) | Surface Mount; Surface Mount | QFN-EP | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |