Manufacturer: ON Semiconductor
Win Source Part Number: 719728-NB6N239SMN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: QFN
Reference Date Code: 638
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
6N SERIES, LOW SKEW CLOCK DRIVER, 2 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), QCC16, 3 X 3 MM, QFN-16 Product overview: NB6N239SMN from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB6N239SMN can be used for catalog matching and distributor lookup.
IC CLOCK DIVIDER DIFF LVDS 16QFN
IC CLOCK DIVIDER 16QFN
IC CLOCK DIVIDER DIFF LVDS 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 719728-NB6N239SMN | 728-NB6N239SMN | NB6N239SMN | NB6N239SMN | NB6N239SMN |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB6N239SMN | QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Divider; Clock Generator | Clock Divider; Clock Generator | |
| Package Type | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Frequency | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz |