onsemi 2GHz 3.3V QFN Logic IC NB6N14SMNG

Description
2GHz CML Clock Buffer, 8-OUT, QFN, 3.3V Product overview: NB6N14SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6N14SMNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2GHz CML Clock Buffer, 8-OUT, QFN, 3.3V Product overview: NB6N14SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6N14SMNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz 3.3V QFN Logic IC
764-NB6N14SMNG
2GHz 3.3V QFN Logic IC 764-NB6N14SMNG
2GHz CML Clock Buffer, 8-OUT, QFN, 3.3V Product overview: NB6N14SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6N14SMNG can be used for catalog matching and distributor lookup.

2GHz CML Clock Buffer, 8-OUT, QFN, 3.3V Product overview: NB6N14SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6N14SMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB6N14SMNG
Product Name 2GHz 3.3V QFN Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers