TRANSLATOR, DIFF1:2 TO LVDS, QFN-16; Logic Family / Base Number:-; Logic Device Type:Buffer, Translator; Logic Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 53M9446 |
| Product Name | Translator, Diff1 Onsemi |