Digital Crosspoint Single 2x2 3Gbps 16-Pin QFN EP Tube Product overview: NB6L72MNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB6L72MNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229468-NB6L72MNG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): DS10CP152TMAX/NOPB; NB6L72MN; NB6L72MNR2G; NB6L72MNG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
IC, DIGITAL CROSSPOINT SW, 2 X 2, QFN-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVCMOS, LVDS, LVPECL, LVTTL; Control Interface:LVDS, LVPECL; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 2:2 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 743-NB6L72MNG | 1229468-NB6L72MNG | NB6L72MNGOS-ND | 34M7724 | NB6L72MNG |
| Product Name | QFN Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB6L72MNG | Signal Switches, Multiplexers, Decoders | Ic, Digital Crosspoint Sw, 2 X 2, Qfn-16; Crosspoint Switch Type Onsemi | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.3 volts | 2.38 to 3.63 volts | |||
| Min Operating Current | 80 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |