Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 928737-NB6L72MMNG
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: NB6L72
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 123
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Crosspoint Single 2x2 3Gbps 16-Pin QFN EP Tube Product overview: NB6L72MMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB6L72MMNG can be used for catalog matching and distributor lookup.
DIFFERENTIAL CROSS POINT SW, 2X2, QFN-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVCMOS, LVDS, LVPECL, LVTTL / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Product Range:- RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 2:2 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | NB6L72MMNG-ND | 928737-NB6L72MMNG | 743-NB6L72MMNG | 34M7722 | NB6L72MMNG |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB6L72MMNG | QFN Analog Switch and Multiplexer IC | Differential Cross Point Sw, 2X2, Qfn-16; Crosspoint Switch Type Onsemi | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-VFQFN | 16-QFN (3x3) | Rail/Tube | ||
| Number of Pins | 16 |