onsemi 3 GHz 2.5 V 3.3 V Logic IC NB6L611MNR2G

Description
Clock / Data Fanout Buffer, 1:2 Differential, 3 GHz, 2.5 V / 3.3 V, with LVPECL Outputs, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB6L611MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 GHz, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3 GHz, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6L611MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock / Data Fanout Buffer, 1:2 Differential, 3 GHz, 2.5 V / 3.3 V, with LVPECL Outputs, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB6L611MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 GHz, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3 GHz, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6L611MNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3 GHz 2.5 V 3.3 V Logic IC
764-NB6L611MNR2G
3 GHz 2.5 V 3.3 V Logic IC 764-NB6L611MNR2G
Clock / Data Fanout Buffer, 1:2 Differential, 3 GHz, 2.5 V / 3.3 V, with LVPECL Outputs, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB6L611MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 GHz, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3 GHz, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6L611MNR2G can be used for catalog matching and distributor lookup.

Clock / Data Fanout Buffer, 1:2 Differential, 3 GHz, 2.5 V / 3.3 V, with LVPECL Outputs, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB6L611MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 GHz, 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3 GHz, 2.5 V, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB6L611MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB6L611MNR2G
Product Name 3 GHz 2.5 V 3.3 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5454DM - 907368-5454DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers