onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L611MNG NB6L611MNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229467-NB6L611MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229467-NB6L611MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L611MNG - 1229467-NB6L611MNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L611MNG
1229467-NB6L611MNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L611MNG 1229467-NB6L611MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229467-NB6L611MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229467-NB6L611MNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - NB6L611MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB6L611MNGOS-ND
Clock Buffers, Drivers NB6L611MNGOS-ND
Clock Fanout Buffer (Distribution) IC 1:2 4GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 4GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB6L611MNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L611MNG
Clock/Timing - Clock Buffers, Drivers NB6L611MNG
IC CLK BUFFER 1:2 4GHZ 16QFN

IC CLK BUFFER 1:2 4GHZ 16QFN

Supplier's Site Datasheet
Clk/data Fanout Buffer, 1 Onsemi - 34M4238 - Newark, An Avnet Company
Chicago, IL, United States
Clk/data Fanout Buffer, 1 Onsemi
34M4238
Clk/data Fanout Buffer, 1 Onsemi 34M4238
CLK/DATA FANOUT BUFFER, 1:2, QFN-16; Clock IC Type:Fanout Buffer; Frequency:4GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLK/DATA FANOUT BUFFER, 1:2, QFN-16; Clock IC Type:Fanout Buffer; Frequency:4GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1229467-NB6L611MNG NB6L611MNGOS-ND NB6L611MNG 34M4238
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L611MNG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clk/data Fanout Buffer, 1 Onsemi
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer; Clock Generator
Bus Interface LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount QFN
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Specs
Package Type Tape and Reel
Frequency 800 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details