Manufacturer: ON Semiconductor
Win Source Part Number: 1229464-NB6L56MNG
Series: ECLinPS MAX
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer, Data
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 2.5GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: NB6L56
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): SY89543LMI; SY89543LMITR; SY89543LMIGTR;
Introduction Date: May 31, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229464-NB6L56MNG |
| Product Name | Electrical Parts - NB6L56MNG |