Manufacturer: ON Semiconductor
Win Source Part Number: 1229461-NB6L239MNR2G
Series: ECLinPS MAX
Packaging: Reel - TR
Type: Clock Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: NB6L239
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): HMC791LC4BTR; HMC791LC4B; NB6L239MNR2;
Introduction Date: April 27, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Clock Divider IC 3GHz 1 16-VFQFN Exposed Pad
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider Product overview: NB6L239MNR2G from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB6L239MNR2G can be used for catalog matching and distributor lookup.
IC CLOCK DIVIDER 16QFN
IC CLOCK DIVIDER HS 16-QFN
IC CLOCK DIVIDER HS 16-QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229461-NB6L239MNR2G | NB6L239MNR2G-ND | 728-NB6L239MNR2G | NB6L239MNR2G | NB6L239MNR2G | NB6L239MNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB6L239MNR2G | Clock Generators, PLLs, Frequency Synthesizers | 2.5V 3.3V Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Divider; Clock Generator | Clock Divider; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad | Reel - TR | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |