3GHz CML In, LVPECL Out Clock Buffer, QFN-16 Product overview: NB6L239MNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3GHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB6L239MNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229460-NB6L239MNG
Series: ECLinPS MAX
Packaging: Tube
Type: Clock Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Family Name: NB6L239
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): HMC791LC4BTR; HMC791LC4B; NB6L239MNR2;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, 6L Series, 2 True Output(s), 0 Inverted Output(s), ECL
Clock Divider IC 3GHz 1 16-VFQFN Exposed Pad
IC CLOCK DIVIDER 16QFN
IC CLOCK DIVIDER HS 16-QFN
IC CLOCK DIVIDER HS 16-QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB6L239MNG | 1229460-NB6L239MNG | NB6L239MNG | NB6L239MNGOS-ND | NB6L239MNG | NB6L239MNG | NB6L239MNG |
| Product Name | 3GHz QFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB6L239MNG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Rail/Tube | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Frequency | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS | Lead-Free |