onsemi Clock Buffer, 6Ghz, Tssop-8; Clock Ic Type Onsemi NB6L16DTG

Description
CLOCK BUFFER, 6GHZ, TSSOP-8; Clock IC Type:Clock Buffer, Level Translator; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOCK BUFFER, 6GHZ, TSSOP-8; Clock IC Type:Clock Buffer, Level Translator; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffer, 6Ghz, Tssop-8; Clock Ic Type Onsemi - 61K1180 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 6Ghz, Tssop-8; Clock Ic Type Onsemi
61K1180
Clock Buffer, 6Ghz, Tssop-8; Clock Ic Type Onsemi 61K1180
CLOCK BUFFER, 6GHZ, TSSOP-8; Clock IC Type:Clock Buffer, Level Translator; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CLOCK BUFFER, 6GHZ, TSSOP-8; Clock IC Type:Clock Buffer, Level Translator; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 61K1180
Product Name Clock Buffer, 6Ghz, Tssop-8; Clock Ic Type Onsemi
Device Type Clock Buffer, Level Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details