onsemi Logic - Logic - Translators, Level Shifters - NB6L16DTG NB6L16DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229459-NB6L16DTG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Family Name: NB6L16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): NB6L16DTR2; NB6L16DT; NB6L16DTR2G ; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229459-NB6L16DTG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Family Name: NB6L16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): NB6L16DTR2; NB6L16DT; NB6L16DTR2G ; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB6L16DTG - 1229459-NB6L16DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB6L16DTG
1229459-NB6L16DTG
Logic - Logic - Translators, Level Shifters - NB6L16DTG 1229459-NB6L16DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1229459-NB6L16DTG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Family Name: NB6L16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): NB6L16DTR2; NB6L16DT; NB6L16DTR2G ; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229459-NB6L16DTG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 6Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output Signal: ECL
Family Name: NB6L16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): NB6L16DTR2; NB6L16DT; NB6L16DTR2G ;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1229459-NB6L16DTG
Product Name Logic - Logic - Translators, Level Shifters - NB6L16DTG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-NPIC6C4894PWJTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers
Shift Registers - 74LS502DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 5962-9220506M3A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details