onsemi Clock Buffer, 6Ghz, Soic-8; Clock Ic Type Onsemi NB6L16DG

Description
Low Skew Clock Driver, 6L Series, 1 True Output(s), 0 Inverted Output(s), ECL, PDSO8
Request a Quote Datasheet
Description
Low Skew Clock Driver, 6L Series, 1 True Output(s), 0 Inverted Output(s), ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB6L16DG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 6L Series, 1 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Low Skew Clock Driver, 6L Series, 1 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Supplier's Site Datasheet
Clock Buffer, 6Ghz, Soic-8; Clock Ic Type Onsemi - 45J1775 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 6Ghz, Soic-8; Clock Ic Type Onsemi
45J1775
Clock Buffer, 6Ghz, Soic-8; Clock Ic Type Onsemi 45J1775
CLOCK BUFFER, 6GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL; Product Range:- RoHS Compliant: Yes

CLOCK BUFFER, 6GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:6GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number NB6L16DG 45J1775
Product Name Clock Buffer, 6Ghz, Soic-8; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Bus Interface ECL
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4123-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers