onsemi Logic - Logic - Translators, Level Shifters - NB6L16DG NB6L16DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229458-NB6L16DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229458-NB6L16DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB6L16DG - 1229458-NB6L16DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB6L16DG
1229458-NB6L16DG
Logic - Logic - Translators, Level Shifters - NB6L16DG 1229458-NB6L16DG
Manufacturer: ON Semiconductor Win Source Part Number: 1229458-NB6L16DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229458-NB6L16DG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1229458-NB6L16DG
Product Name Logic - Logic - Translators, Level Shifters - NB6L16DG
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C595PW-Q100,1 - 1083376-NPIC6C595PW-Q100,1 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - CD4094BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Shift Registers - 74F194PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details