onsemi Electrical Parts - NB6L14SMNG NB6L14SMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229457-NB6L14SMNG Series: AnyLevel Packaging: Tube Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, HSCL, LVDS, LVPECL Output: LVDS Family Name: NB6L14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; SY54020RMG; Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229457-NB6L14SMNG Series: AnyLevel Packaging: Tube Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, HSCL, LVDS, LVPECL Output: LVDS Family Name: NB6L14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; SY54020RMG; Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NB6L14SMNG - 1229457-NB6L14SMNG - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NB6L14SMNG
1229457-NB6L14SMNG
Electrical Parts - NB6L14SMNG 1229457-NB6L14SMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229457-NB6L14SMNG Series: AnyLevel Packaging: Tube Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, HSCL, LVDS, LVPECL Output: LVDS Family Name: NB6L14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; SY54020RMG; Introduction Date: June 19, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229457-NB6L14SMNG
Series: AnyLevel
Packaging: Tube
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: CML, HSCL, LVDS, LVPECL
Output: LVDS
Family Name: NB6L14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 8S89832AKILF; 8S89832AKILFT; SY54020RMG;
Introduction Date: June 19, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1229457-NB6L14SMNG
Product Name Electrical Parts - NB6L14SMNG
Unlock Full Specs
to access all available technical data