Manufacturer: ON Semiconductor
Win Source Part Number: 059830-NB6L14MMNG
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Buffers Drivers
Series: ECLinPS MAX
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Manufacturer Device Package: 16-QFN (3x3)
Frequency - Max: 3GHz
Number of Circuits: 1
Standard Package: 123
Catalog: Differential Output
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: CML LVDS LVPECL
Output: CML
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 059830-NB6L14MMNG |
| Product Name | Integrated Circuits(ICs) |