Manufacturer: ON Semiconductor
Win Source Part Number: 1229451-NB6L11MMNG
Family Name: NB6L11
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): 8S89875AKILFT; 8S89875AKILF; SY58011UMG-TR; ADCLK925BCPZ-WP;
Introduction Date: December 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:2 4GHz 16-VFQFN Exposed Pad
NB6L11M - Low Skew Clock Driver, 6L Series, 2 True Output(s)
CLOCK/DATA FANOUT BUFFER, 4GHZ, QFN-16; Clock IC Type:Fanout Buffer; Frequency:4GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 4GHZ 16QFN
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229451-NB6L11MMNG | NB6L11MMNGOS-ND | NB6L11MMNG | 79Y9421 | NB6L11MMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11MMNG | Clock Buffers, Drivers | Clock/data Fanout Buffer, 4Ghz, Qfn-16; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CML | ||||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts |