onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11DG NB6L11DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229447-NB6L11DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229447-NB6L11DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11DG
1229447-NB6L11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11DG 1229447-NB6L11DG
Manufacturer: ON Semiconductor Win Source Part Number: 1229447-NB6L11DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229447-NB6L11DG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Fanout Buffer/translator, 6Ghz Soic8; Clock Ic Type Onsemi - 45J1771 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer/translator, 6Ghz Soic8; Clock Ic Type Onsemi
45J1771
Fanout Buffer/translator, 6Ghz Soic8; Clock Ic Type Onsemi 45J1771
FANOUT BUFFER/TRANSLATOR, 6GHZ SOIC8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:6GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

FANOUT BUFFER/TRANSLATOR, 6GHZ SOIC8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:6GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - NB6L11DG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB6L11DG
Clock Buffers, Drivers NB6L11DG
IC CLK BUFFER 1:2 6GHZ 8SOIC

IC CLK BUFFER 1:2 6GHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1229447-NB6L11DG 45J1771 NB6L11DG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11DG Fanout Buffer/translator, 6Ghz Soic8; Clock Ic Type Onsemi Clock Buffers, Drivers
Device Type Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution), Translator; Clock Driver
Package Type SOIC Surface Mount; SOIC; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4126-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2300 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers