2 x 2 Crosspoint Switch, Dual, 3.3 V, 3.2 Gb / s, with CML Outputs, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: NB4N840MMNTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, 3.2 Gb. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.3 V, 3.2 Gb. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4N840MMNTWG can be used for catalog matching and distributor lookup.
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML / CML; Control Interface:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:32Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | 743-NB4N840MMNTWG | 72W2155 |
| Product Name | Dual 3.3 V 3.2 Gb Analog Switch and Multiplexer IC | Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi |
| Standards and Certifications | RoHS | RoHS |