The NB4N840MMNR4G is a dual 2 x 2 crosspoint switch designed for high-speed applications, featuring a fully differential architecture that minimizes jitter, crosstalk, and signal skew. It supports a maximum input clock frequency of 2.7 GHz and a maximum data frequency of 3.2 Gb/s, making it suitable for SDH/SONET, DWDM, and Gigabit Ethernet applications. The device includes internally terminated differential CML inputs that accept AC-coupled LVPECL or direct coupled CML signals, eliminating the need for external components and minimizing interface reflections. With a typical propagation delay of 225 ps, rise and fall times of 80 ps, and channel-to-channel skew of just 7 ps, the NB4N840MMNR4G is optimized for performance. It operates within a voltage range of 3.0 V to 3.6 V and consumes approximately 430 mW of power. The device is housed in a compact 5 x 5 mm 32-pin QFN package and is Pb-free. It also features a power-saving mode with disabled outputs, enhancing its efficiency in various applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229438-NB4N840MMNR4
Packaging: Reel - TR
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: NB4N840M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX3840ETJ+D; MAX3840ETJ+; MAX3840EGJ;
Introduction Date: September 20, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Digital Crosspoint Dual 2x2 2.7Gbps 32-Pin QFN EP T/R Product overview: NB4N840MMNR4G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4N840MMNR4G can be used for catalog matching and distributor lookup.
IC CROSSPOINT SWITCH 2X2:2 32QFN
IC CROSSPOINT SWITCH 2X2:2 32QFN
Crosspoint Switch 2 x 2:2 32-QFN (5x5)
IC CROSSPOINT SW 2 X 2:2 32QFN
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML / CML; Control Interface:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:32Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | 1229438-NB4N840MMNR4G | 743-NB4N840MMNR4G | 488-NB4N840MMNR4GCT-ND | NB4N840MMNR4G | 70K3667 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB4N840MMNR4G | Dual QFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS |