onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NB4N840MMNG

Description
IC CROSSPOINT SW 2 X 2:2 32QFN
Description
IC CROSSPOINT SW 2 X 2:2 32QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The NB4N840MMNG is a dual 2 x 2 crosspoint switch designed for high-speed applications, featuring a fully differential architecture that minimizes jitter, crosstalk, and signal skew. It operates at a maximum input data frequency of 3.2 Gb/s and supports clock frequencies up to 2.7 GHz. The device includes internally terminated differential CML inputs that accept AC-coupled LVPECL or direct coupled CML signals, eliminating the need for external components and reducing interface reflections. This switch is configurable for various functions, including 1:2 fan-out, repeater, or standard crosspoint switching, controlled via single-ended LVCMOS/LVTTL select inputs. The NB4N840MMNG is housed in a compact 5 x 5 mm 32-pin QFN package and offers a typical propagation delay of 225 ps, rise and fall times of 80 ps, and low power consumption of 430 mW. It operates within a voltage range of 3.0 V to 3.6 V and features a power-saving mode with disabled outputs. The device is Pb-free, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The NB4N840MMNG is a dual 2 x 2 crosspoint switch designed for high-speed applications, featuring a fully differential architecture that minimizes jitter, crosstalk, and signal skew. It operates at a maximum input data frequency of 3.2 Gb/s and supports clock frequencies up to 2.7 GHz. The device includes internally terminated differential CML inputs that accept AC-coupled LVPECL or direct coupled CML signals, eliminating the need for external components and reducing interface reflections. This switch is configurable for various functions, including 1:2 fan-out, repeater, or standard crosspoint switching, controlled via single-ended LVCMOS/LVTTL select inputs. The NB4N840MMNG is housed in a compact 5 x 5 mm 32-pin QFN package and offers a typical propagation delay of 225 ps, rise and fall times of 80 ps, and low power consumption of 430 mW. It operates within a voltage range of 3.0 V to 3.6 V and features a power-saving mode with disabled outputs. The device is Pb-free, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NB4N840MMNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NB4N840MMNG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NB4N840MMNG
IC CROSSPOINT SW 2 X 2:2 32QFN

IC CROSSPOINT SW 2 X 2:2 32QFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - NB4N840MMNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NB4N840MMNG
Signal Switches, Multiplexers, Decoders NB4N840MMNG
Crosspoint Switch 2 x 2:2 32-QFN (5x5)

Crosspoint Switch 2 x 2:2 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number NB4N840MMNG NB4N840MMNG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT4514D653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 54157FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details