onsemi Logic - Logic - Specialty Logic - NB4N527SMNG NB4N527SMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229434-NB4N527SMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229434-NB4N527SMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - NB4N527SMNG - 1229434-NB4N527SMNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - NB4N527SMNG
1229434-NB4N527SMNG
Logic - Logic - Specialty Logic - NB4N527SMNG 1229434-NB4N527SMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229434-NB4N527SMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229434-NB4N527SMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 3.3 V 2.5 Gb Logic IC
703-NB4N527SMNG
Dual 3.3 V 2.5 Gb Logic IC 703-NB4N527SMNG
Translator, 3.3 V, 2.5 Gb/s Dual AnyLevel™ to LVDS Receiver/Driver/Buff er, with Internal Termination, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB4N527SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, 2.5 Gb. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, 2.5 Gb, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N527SMNG can be used for catalog matching and distributor lookup.

Translator, 3.3 V, 2.5 Gb/s Dual AnyLevel™ to LVDS Receiver/Driver/Buffer, with Internal Termination, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB4N527SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, 2.5 Gb. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, 2.5 Gb, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N527SMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1229434-NB4N527SMNG 703-NB4N527SMNG
Product Name Logic - Logic - Specialty Logic - NB4N527SMNG Dual 3.3 V 2.5 Gb Logic IC
Gate Type Buffer/Driver; Buffer, Receiver, Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details