Clock Synthesizer IC, 200MHz, PECL, 5V, SOIC Product overview: NB4N507ADG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB4N507ADG can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 928733-NB4N507ADG
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer IC 200MHz 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: NB4N507
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB4N507ADGOS, NB4N507ADG-ND
IC SYNTHESIZER CLK PECL 16-SOIC
IC CLK/FREQ SYNTH 16SOIC
CLOCK SYNTHESIZER, 200MHZ, SOIC-16; Clock IC Type:Clock Synthesiser; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB4N507ADG | NB4N507ADGOS-ND | 928733-NB4N507ADG | NB4N507ADG | NB4N507ADG | 61K1174 |
| Product Name | 200MHz 5V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB4N507ADG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Synthesizer, 200Mhz, Soic-16; Clock Ic Type Onsemi |
| Package Type | Rail/Tube | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC | Surface Mount; Surface Mount | SOIC | SOIC |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |