Clock/Frequency Synthesizer IC 425MHz 1 24-VFQFN Exposed Pad
PLL Clock Synthesizer, 425MHz, 3.3V, QFN, 1 Output Product overview: NB4N441MNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 425MHz, 3.3V, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB4N441MNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229432-NB4N441MNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
NB4N441 - Clock Generator, 425MHz, CMOS
IC SYNTH PLL CLK LVPECL 24-QFN
IC CLK/FREQ SYNTH 24QFN
IC, PLL CLOCK SYNTHESIZER, 425MHZ, QFN24; Clock IC Type:Clock Synthesiser; Frequency:425MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB4N441MNG-ND | 728-NB4N441MNG | 1229432-NB4N441MNG | NB4N441MNG | NB4N441MNG | NB4N441MNG | 27M2510 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 425MHz 3.3V QFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB4N441MNG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, Pll Clock Synthesizer, 425Mhz, Qfn24; Clock Ic Type Onsemi | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Synthesiser; Real Time Clock; Clock Generator | |
| Bus Interface | LVPECL | CMOS | 24-QFN (4x4) | ||||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Rail/Tube | Surface Mount; Surface Mount | QFN | |||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |