Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Translators, Level Shifters
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Translator Type: Mixed Signal
Channel Type: Unidirectional
Input Signal: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal: CML
Output Type: Differential
Data Rate: 2.5Gbps
Operating Temperature: -40°C ~ 85°C (TA)
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 8-TSSOP
IC XLTR MS UNIDIR 8-TSSOP
IC XLTR MS UNIDIR 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 2.5Gbps 8-TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NB4N11MDTR2GTR-ND | NB4N11MDTR2G | NB4N11MDTR2G | NB4N11MDTR2G | NB4N11MDTR2G | |
| Product Name | Integrated Circuits (ICs) Logic Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; CMOS; ECL; PECL; LVDS; CML, LVCMOS, LVDS, LVPECL, LVTTL | TTL; LVCMOS; PECL; LVDS; CML | TTL; CMOS; ECL; PECL; LVDS; CML, LVCMOS, LVDS, LVPECL, LVTTL |