onsemi 3.3 V TSSOP Logic IC NB4N11MDTR2G

Description
Multi Level Clock / Data Input to CML Receiver / Buffer / Translator, 2.5 Gbps, 3.3 V, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: NB4N11MDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB4N11MDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi Level Clock / Data Input to CML Receiver / Buffer / Translator, 2.5 Gbps, 3.3 V, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: NB4N11MDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB4N11MDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V TSSOP Logic IC
732-NB4N11MDTR2G
3.3 V TSSOP Logic IC 732-NB4N11MDTR2G
Multi Level Clock / Data Input to CML Receiver / Buffer / Translator, 2.5 Gbps, 3.3 V, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: NB4N11MDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB4N11MDTR2G can be used for catalog matching and distributor lookup.

Multi Level Clock / Data Input to CML Receiver / Buffer / Translator, 2.5 Gbps, 3.3 V, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: NB4N11MDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB4N11MDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-NB4N11MDTR2G
Product Name 3.3 V TSSOP Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS27DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 999489-74AHCT14D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers