onsemi Dual 2.5 V 3.3 V 3 GHz Analog Switch and Multiplexer IC NB4L858MFAG

Description
2x2 Crosspoint Switch, 2.5 V / 3.3 V, 3 GHz Dual Differential Clock/Data, with CML Output and Internal Termination, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NB4L858MFAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V, 3 GHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5 V, 3.3 V, 3 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4L858MFAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2x2 Crosspoint Switch, 2.5 V / 3.3 V, 3 GHz Dual Differential Clock/Data, with CML Output and Internal Termination, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NB4L858MFAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V, 3 GHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5 V, 3.3 V, 3 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4L858MFAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.5 V 3.3 V 3 GHz Analog Switch and Multiplexer IC
743-NB4L858MFAG
Dual 2.5 V 3.3 V 3 GHz Analog Switch and Multiplexer IC 743-NB4L858MFAG
2x2 Crosspoint Switch, 2.5 V / 3.3 V, 3 GHz Dual Differential Clock/Data, with CML Output and Internal Termination, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NB4L858MFAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V, 3 GHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5 V, 3.3 V, 3 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4L858MFAG can be used for catalog matching and distributor lookup.

2x2 Crosspoint Switch, 2.5 V / 3.3 V, 3 GHz Dual Differential Clock/Data, with CML Output and Internal Termination, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NB4L858MFAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V, 3.3 V, 3 GHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5 V, 3.3 V, 3 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB4L858MFAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - NB4L858MFAG-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB4L858MFAG-ND
Signal Switches, Multiplexers, Decoders NB4L858MFAG-ND
Crosspoint Switch 2 x 2:2 32-LQFP (7x7)

Crosspoint Switch 2 x 2:2 32-LQFP (7x7)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB4L858MFAG - 045141-NB4L858MFAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB4L858MFAG
045141-NB4L858MFAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB4L858MFAG 045141-NB4L858MFAG
Manufacturer: ON Semiconductor Win Source Part Number: 045141-NB4L858MFAG Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: ON Semiconductor
Win Source Part Number: 045141-NB4L858MFAG
Packaging: Tray
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number 743-NB4L858MFAG NB4L858MFAG-ND 045141-NB4L858MFAG
Product Name Dual 2.5 V 3.3 V 3 GHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NB4L858MFAG
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data