Manufacturer: ON Semiconductor
Win Source Part Number: 928732-NB4L7210MNTXG
Operating Temperature Range: -40°C ~ 85°C
Package: 52-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB4L721
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Low Skew Clock Driver, 4L Series, 10 True Output(s)
IC CLK BUFFER 2:10 2GHZ 52QFN
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 928732-NB4L7210MNTXG | NB4L7210MNTXG | NB4L7210MNTXG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L7210MNTXG | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver |