Low Skew Clock Driver, 4L Series, 8 True Output(s)
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:4 700MHz 32-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1229425-NB4L339MNR4G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: NB4L339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): 870S204BGLFT; 870S204BG; 870S204BGLF;
Introduction Date: December 29, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:4 700MHZ 32QFN
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB4L339MNR4G | NB4L339MNR4GOSTR-ND | 1229425-NB4L339MNR4G | NB4L339MNR4G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L339MNR4G | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver; Clock Generator | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount |