onsemi Logic - Logic - Translators, Level Shifters - NB4L16MMN NB4L16MMN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711495-NB4L16MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 534 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711495-NB4L16MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 534 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB4L16MMN - 711495-NB4L16MMN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB4L16MMN
711495-NB4L16MMN
Logic - Logic - Translators, Level Shifters - NB4L16MMN 711495-NB4L16MMN
Manufacturer: ON Semiconductor Win Source Part Number: 711495-NB4L16MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 534 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 711495-NB4L16MMN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: QFN
Reference Date Code: 534
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 711495-NB4L16MMN
Product Name Logic - Logic - Translators, Level Shifters - NB4L16MMN
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC194D,653-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
3 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers