onsemi Clock Generators, PLLs, Frequency Synthesizers NB3W800LMNG

Description
IC 133.33MHz 1 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 133.33MHz 1 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3W800LMNGOS-ND
Clock Generators, PLLs, Frequency Synthesizers NB3W800LMNGOS-ND
IC 133.33MHz 1 48-VFQFN Exposed Pad

IC 133.33MHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
3.3 V 133 MHz Clock and Timing IC
728-NB3W800LMNG
3.3 V 133 MHz Clock and Timing IC 728-NB3W800LMNG
3.3 V 100/133 MHz Differential 1:8 HCSL Compatible Push-Pull Clock ZDB/Fanout Buffer for PCIe, 490-JTRAY Product overview: NB3W800LMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 133 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 133 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3W800LMNG can be used for catalog matching and distributor lookup.

3.3 V 100/133 MHz Differential 1:8 HCSL Compatible Push-Pull Clock ZDB/Fanout Buffer for PCIe, 490-JTRAY Product overview: NB3W800LMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 133 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 133 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3W800LMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321366-NB3W800LMNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321366-NB3W800LMNG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321366-NB3W800LMNG
Manufacturer: onsemi Win Source Part Number: 1321366-NB3W800LMNG Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tray Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: Clock Output: HCSL PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNB3W800LMNG,21 56-NB3W800LMNG-OS,NB 3W800LMNGOS Base Product Number: NB3W800 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1321366-NB3W800LMNG
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tray
Frequency - Max: 133.33MHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: Clock
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNB3W800LMNG,2156-NB3W800LMNG-OS,NB3W800LMNGOS
Base Product Number: NB3W800
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock Fanout Buffer, 100/133Mhz, Qfn-48; Clock Ic Type Onsemi - 51Y0407 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 100/133Mhz, Qfn-48; Clock Ic Type Onsemi
51Y0407
Clock Fanout Buffer, 100/133Mhz, Qfn-48; Clock Ic Type Onsemi 51Y0407
CLOCK FANOUT BUFFER, 100/133MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 100/133MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3W800LMNG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3W800LMNG
IC CLOCK ZDB FANOUT BUFFER 48QFN

IC CLOCK ZDB FANOUT BUFFER 48QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number NB3W800LMNGOS-ND 728-NB3W800LMNG 1321366-NB3W800LMNG 51Y0407 NB3W800LMNG
Product Name Clock Generators, PLLs, Frequency Synthesizers 3.3 V 133 MHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Fanout Buffer, 100/133Mhz, Qfn-48; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Fanout Buffer; Real Time Clock; Clock Generator Clock Generator
Bus Interface HCSL HCSL HCSL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad QFN
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data