3.3 V 100/133 MHz Differential 1:12 Push-Pull Clock ZDB/Fanout Buffer for PCle, 1000-REEL Product overview: NB3W1200LMNTXG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 133 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 133 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3W1200LMNTXG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341514-NB3W1200LMNT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 133MHz
Number of Circuits: 1
Standard Package: 1,000
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB3W1200
IC 133MHz 1 64-VFQFN Exposed Pad
IC CLOCK ZDB FANOUT BUFFER 64QFN
IC CLOCK ZDB FANOUT BUFFER 64QFN
IC CLOCK ZDB FANOUT BUFFER 64QFN
IC CLOCK ZDB FANOUT BUFFER 64QFN
IC CLOCK ZDB FANOUT BUFFER 64QFN
DIFFERENTIAL FANOUT BUFFER, 133MHZ, QFN-64; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:133MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: Yes
DIFFERENTIAL FANOUT BUFFER, 133MHZ, QFN-64; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:133MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3W1200LMNTXG | 1341514-NB3W1200LMNTXG | 488-NB3W1200LMNTXGTR-ND | NB3W1200LMNTXG | NB3W1200LMNTXG | NB3W1200LMNTXG | 28X7947 |
| Product Name | 3.3 V 133 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Differential Fanout Buffer, 133Mhz, Qfn-64; Clock Ic Type Onsemi |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | Clock | |||
| Package Type | 64-VFQFN Exposed Pad | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |