IC 133MHz 1 64-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 886811-NB3W1200LMNG
Operating Temperature Range: 0°C ~ 70°C
Features: IC 133MHz 1 64-VFQFN Exposed Pad
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: NB3W1200
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NB3W1200LMNG, NB3W1200LMNGOS
Clock Generator 133MHz 12-Out QFN 3.3V PLL Product overview: NB3W1200LMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3W1200LMNG can be used for catalog matching and distributor lookup.
IC CLK ZDB/FANOUT BUFFER 64QFN
IC CLK ZDB/FANOUT BUFFER 64QFN
DIFFERENTIAL FANOUT BUFFER, 133MHZ, QFN-64; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:133MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3W1200LMNG-ND | 886811-NB3W1200LMNG | 728-NB3W1200LMNG | NB3W1200LMNG | NB3W1200LMNG | 28X7946 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W1200LMNG | 133MHz 3.3V QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Differential Fanout Buffer, 133Mhz, Qfn-64; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | |
| Bus Interface | Clock | Clock | ||||
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-QFN (9x9) | Tray | Surface Mount; Surface Mount | QFN | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |