The NB3V8312C is a 1:12 LVCMOS/LVTTL fanout buffer designed to distribute up to 250 MHz clocks with a maximum skew of 150 ps between outputs. It features synchronous clock enable and output enable functions, with separate core and output supply voltages configurable at 3.3 V, 2.5 V, or 1.8 V, where the core supply must not be lower than the output supply. The part is available in a 32-pin QFN package with an exposed thermal pad, sized 5 mm × 5 mm, and the exposed pad must be connected to ground for proper thermal performance. The device operates over a temperature range of −40°C to +85°C, accepts LVCMOS/LVTTL inputs, and is Pb-free. The QFN32 variant with tape & reel packaging is specified for 1000 units per reel.
1-TO-12 LVCMOS/LVTTL, QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: NB3V8312CMNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3V8312CMNR4G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-NB3V8312CMNR4G |
| Product Name | Logic IC |
| Supply Voltage | 3.3V |