Clock Fanout Buffer (Distribution) IC 1:12 250 MHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NB3V8312CMNG |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.6 to 3.46 volts |
| Switching Frequency | 250000 kHz |