Manufacturer: ON Semiconductor
Win Source Part Number: 1229423-NB3V8312CMNG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS
Family Name: NB3V8312
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): 853S12AKILFT; 853S12AKILF; W256H;
Introduction Date: August 27, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-VFQFN Exposed Pad
FANOUT BUFFER, 250MHZ, QFN-32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:1.6V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 1:12 250MHZ 32QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229423-NB3V8312CMNG | NB3V8312CMNGOS-ND | 28X7944 | NB3V8312CMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V8312CMNG | Clock Buffers, Drivers | Fanout Buffer, 250Mhz, Qfn-32; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.6 to 3.46 volts | 1.6 to 3.46 volts | 1.6 to 3.46 volts |