onsemi Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3V63143G00MNR2G

Description
IC CLOCK GEN PLL 200MHZ 16QFN
Datasheet
Description
IC CLOCK GEN PLL 200MHZ 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3V63143G00MNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3V63143G00MNR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3V63143G00MNR2G
IC CLOCK GEN PLL 200MHZ 16QFN

IC CLOCK GEN PLL 200MHZ 16QFN

Supplier's Site Datasheet
Prog Clock Generator, -40 To 85Deg C; Clock Ic Type Onsemi - 81Y3761 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, -40 To 85Deg C; Clock Ic Type Onsemi
81Y3761
Prog Clock Generator, -40 To 85Deg C; Clock Ic Type Onsemi 81Y3761
PROG CLOCK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

PROG CLOCK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3V63143G00MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3V63143G00MNR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3V63143G00MNR2G
IC CLOCK GEN PLL 200MHZ 16QFN

IC CLOCK GEN PLL 200MHZ 16QFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3V63143G00MNR2G 81Y3761 NB3V63143G00MNR2G
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Prog Clock Generator, -40 To 85Deg C; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Programmable Clock Generator; Real Time Clock; Clock Generator Surface Mount; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12088-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23S08SXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details