1.8 V Programmable OmniClock Generator with Single Ended (LVCMOS) and Differential (LVDS/HCSL) Outputs, 3000-REEL Product overview: NB3V60113G00MTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3V60113G00MTR2
PROG CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:DFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC CLOCK GEN PLL 200MHZ 8WDFN
IC CLOCK GEN PLL 200MHZ 8WDFN
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3V60113G00MTR2G | 81Y3760 | NB3V60113G00MTR2G | NB3V60113G00MTR2G |
| Product Name | 1.8 V Clock and Timing IC | Prog Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Programmable Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | DFN | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts |