onsemi 3.3V 2.5V 1.8V Logic IC NB3V1103CDTR2G

Description
Low Skew Fanout Buffer, 1:3, LVCMOS, 3.3V/2.5V/1.8V, 2500-REEL Product overview: NB3V1103CDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.5V, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 2.5V, 1.8V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3V1103CDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Skew Fanout Buffer, 1:3, LVCMOS, 3.3V/2.5V/1.8V, 2500-REEL Product overview: NB3V1103CDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.5V, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 2.5V, 1.8V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3V1103CDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 2.5V 1.8V Logic IC
764-NB3V1103CDTR2G
3.3V 2.5V 1.8V Logic IC 764-NB3V1103CDTR2G
Low Skew Fanout Buffer, 1:3, LVCMOS, 3.3V/2.5V/1.8V, 2500-REEL Product overview: NB3V1103CDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.5V, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 2.5V, 1.8V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3V1103CDTR2G can be used for catalog matching and distributor lookup.

Low Skew Fanout Buffer, 1:3, LVCMOS, 3.3V/2.5V/1.8V, 2500-REEL Product overview: NB3V1103CDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.5V, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 2.5V, 1.8V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3V1103CDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB3V1103CDTR2G
Product Name 3.3V 2.5V 1.8V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 40014XT - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers