onsemi Clock Buffers, Drivers NB3V1102CMTTBG

Description
IC CLK BUFFER 1:2 250MHZ 8WDFN
Request a Quote Datasheet
Description
IC CLK BUFFER 1:2 250MHZ 8WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB3V1102CMTTBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1102CMTTBGDKR-ND
Clock Buffers, Drivers 488-NB3V1102CMTTBGDKR-ND
IC CLK BUFFER 1:2 250MHZ 8WDFN

IC CLK BUFFER 1:2 250MHZ 8WDFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3V1102CMTTBGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1102CMTTBGCT-ND
Clock Buffers, Drivers 488-NB3V1102CMTTBGCT-ND
IC CLK BUFFER 1:2 250MHZ 8WDFN

IC CLK BUFFER 1:2 250MHZ 8WDFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3V1102CMTTBGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1102CMTTBGTR-ND
Clock Buffers, Drivers 488-NB3V1102CMTTBGTR-ND
Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-WFDFN

Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-WFDFN

Buy Now Datasheet
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi - 42AC0921 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi
42AC0921
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi 42AC0921
FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:WDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:WDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3V1102CMTTBG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3V1102CMTTBG
Clock/Timing - Clock Buffers, Drivers NB3V1102CMTTBG
IC CLK FANOUT/BUFFER 1:2 8WDFN

IC CLK FANOUT/BUFFER 1:2 8WDFN

Supplier's Site Datasheet
Clock Buffers, Drivers - NB3V1102CMTTBG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB3V1102CMTTBG
Clock Buffers, Drivers NB3V1102CMTTBG
IC CLK FANOUT/BUFFER 1:2 8WDFN

IC CLK FANOUT/BUFFER 1:2 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 488-NB3V1102CMTTBGDKR-ND 42AC0921 NB3V1102CMTTBG NB3V1102CMTTBG
Product Name Clock Buffers, Drivers Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; 8-WFDFN WDFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.6 volts 3 to 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 763-CY28800OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22395FXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers