Mixed Signal Translator Unidirectional 1 Circuit 2 Channel SC-88/SC70-6/SOT-363
Voltage Level Translator Unidirectional 1 Circuit 2 Channel SC-88/SC70-6/SOT-363
BUFFER/VOLTAGE TRANSLATOR, DUAL, SC-70-6; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:5ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Operating Temperature Min:-40°C RoHS Compliant: Yes
BUFFER/VOLTAGE TRANSLATOR, DUAL, SC-70-6; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:5ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLTR UNIDIRECTIONAL SC88
IC TRNSLTR UNIDIRECTIONAL SC70-6
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NB3U23CSQTCGOSTR-ND | NB3U23CSQTCG | 33X3778 | NB3U23CSQTCG | NB3U23CSQTCG |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Buffer/voltage Translator, Dual, Sc-70-6; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | CMOS | CMOS; CMOS | |||
| Package Type | TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP | ||
| Output Type | Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |