onsemi Dual 1.2 V Logic IC NB3U23CMNTAG

Description
1.2 V Dual Channel CMOS Buffer / Translator, 3000-REEL Product overview: NB3U23CMNTAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1.2 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB3U23CMNTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2 V Dual Channel CMOS Buffer / Translator, 3000-REEL Product overview: NB3U23CMNTAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1.2 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB3U23CMNTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.2 V Logic IC - 732-NB3U23CMNTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.2 V Logic IC
732-NB3U23CMNTAG
Dual 1.2 V Logic IC 732-NB3U23CMNTAG
1.2 V Dual Channel CMOS Buffer / Translator, 3000-REEL Product overview: NB3U23CMNTAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1.2 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB3U23CMNTAG can be used for catalog matching and distributor lookup.

1.2 V Dual Channel CMOS Buffer / Translator, 3000-REEL Product overview: NB3U23CMNTAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1.2 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NB3U23CMNTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-NB3U23CMNTAG
Product Name Dual 1.2 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details