"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-SOIC (0.154"", 3.90mm Width)"
CLOCK FANOUT BUFFER, 160MHZ, NSOIC-8; Clock IC Type:Fanout Buffer; Frequency:160MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.4V; Supply Voltage Max:3.465V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC CLOCK BUFFER 160MHZ 8SOIC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3U1548CDGOS-ND | 51Y0405 | NB3U1548CDG |
| Product Name | Clock Buffers, Drivers | Clock Fanout Buffer, 160Mhz, Nsoic-8; Clock Ic Type Onsemi | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 1.4 to 3.46 volts | 1.4 to 3.46 volts | 1.4 to 3.46 volts |