onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N853531EDTR2G NB3N853531EDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229421-NB3N853531ED TR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229421-NB3N853531ED TR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N853531EDTR2G
1229421-NB3N853531EDTR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N853531EDTR2G 1229421-NB3N853531EDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229421-NB3N853531ED TR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229421-NB3N853531EDTR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - 488-NB3N853531EDTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3N853531EDTR2GCT-ND
Clock Buffers, Drivers 488-NB3N853531EDTR2GCT-ND
IC CLK BUFFER 2:4 266MHZ 20TSSOP

IC CLK BUFFER 2:4 266MHZ 20TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3N853531EDTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3N853531EDTR2GDKR-ND
Clock Buffers, Drivers 488-NB3N853531EDTR2GDKR-ND
IC CLK BUFFER 2:4 266MHZ 20TSSOP

IC CLK BUFFER 2:4 266MHZ 20TSSOP

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3N853531EDTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3N853531EDTR2GTR-ND
Clock Buffers, Drivers 488-NB3N853531EDTR2GTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Diff Fanout Buffer, 1 Onsemi - 13AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Diff Fanout Buffer, 1 Onsemi
13AC9374
Diff Fanout Buffer, 1 Onsemi 13AC9374
DIFF FANOUT BUFFER, 1:4, TSSOP-20; Clock IC Type:Fanout Buffer; Frequency:266MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

DIFF FANOUT BUFFER, 1:4, TSSOP-20; Clock IC Type:Fanout Buffer; Frequency:266MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3N853531EDTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3N853531EDTR2G
Clock/Timing - Clock Buffers, Drivers NB3N853531EDTR2G
IC CLK BUFFER 2:4 266MHZ 20TSSOP

IC CLK BUFFER 2:4 266MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1229421-NB3N853531EDTR2G 488-NB3N853531EDTR2GCT-ND 13AC9374 NB3N853531EDTR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N853531EDTR2G Clock Buffers, Drivers Diff Fanout Buffer, 1 Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer; Clock Generator Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
 - 510KBA125M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details