onsemi Dual 25MHz 200MHz 3.3V Clock and Timing IC NB3N5573DTG

Description
Clock Generator, 25MHz-200MHz, Dual HCSL, 3.3V, TSSOP-16 Product overview: NB3N5573DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 25MHz, 200MHz, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator, 25MHz-200MHz, Dual HCSL, 3.3V, TSSOP-16 Product overview: NB3N5573DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 25MHz, 200MHz, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 25MHz 200MHz 3.3V Clock and Timing IC
728-NB3N5573DTG
Dual 25MHz 200MHz 3.3V Clock and Timing IC 728-NB3N5573DTG
Clock Generator, 25MHz-200MHz, Dual HCSL, 3.3V, TSSOP-16 Product overview: NB3N5573DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 25MHz, 200MHz, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTG can be used for catalog matching and distributor lookup.

Clock Generator, 25MHz-200MHz, Dual HCSL, 3.3V, TSSOP-16 Product overview: NB3N5573DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 25MHz, 200MHz, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG
832355-NB3N5573DTG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG 832355-NB3N5573DTG
Manufacturer: ON Semiconductor Win Source Part Number: 832355-NB3N5573DTG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832355-NB3N5573DTG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTGOS-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTGOS-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - NB3N5573DTG - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO16

Clock Generator, 200MHz, CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTG
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTG
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTG
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTG
IC CLOCK GEN XTAL - HCSL 16TSSOP

IC CLOCK GEN XTAL - HCSL 16TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTG
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTG
IC CLOCK GEN XTAL - HCSL 16TSSOP

IC CLOCK GEN XTAL - HCSL 16TSSOP

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 57M9781 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
57M9781
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 57M9781
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-NB3N5573DTG 832355-NB3N5573DTG NB3N5573DTGOS-ND NB3N5573DTG NB3N5573DTG NB3N5573DTG NB3N5573DTG NB3N5573DTG 57M9781
Product Name Dual 25MHz 200MHz 3.3V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTG Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
Package Type Rail/Tube Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount TSSOP
Frequency 25 MHz 200 MHz 200 MHz 1 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data