Manufacturer: ON Semiconductor
Win Source Part Number: 133460-NB3N511DR2G
Packaging: Reel - TR
Type: Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
NB3N511 - Clock Generator, 200MHz, CMOS, PDSO8
PLL Clock Multiplier, 4 MHz - 200 MHz, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N511DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MHz, 200 MHz, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4 MHz, 200 MHz, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N511DR2G can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER 8SOIC
IC PLL CLOCK MULTIPLIER 8-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 133460-NB3N511DR2G | NB3N511DR2G | 728-NB3N511DR2G | NB3N511DR2G | NB3N511DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N511DR2G | 4 MHz 200 MHz 3.3 V SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS | 1 | ||
| Package Type | Surface Mount; 8-SOIC | SOP | Tape and Reel | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.25 volts |